Vishay Intertechnology, Inc. RES 1K OHM 1/8W .1% AXIAL RNR55H1001BRRSL

Description
RES 1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/8W .1% AXIAL - RNR55H1001BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/8W .1% AXIAL
RNR55H1001BRRSL
RES 1K OHM 1/8W .1% AXIAL RNR55H1001BRRSL
RES 1Kohm 1/8W .1% AXIAL

RES 1Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1001BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1001BRRSL-ND
Through Hole Resistors RNR55H1001BRRSL-ND
1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H1001BRRSL RNR55H1001BRRSL-ND
Product Name RES 1K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details