Vishay Intertechnology, Inc. RES 100 OHM 1/8W .1% AXIAL RNR55H1000BMRSL

Description
RES 100ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/8W .1% AXIAL - RNR55H1000BMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/8W .1% AXIAL
RNR55H1000BMRSL
RES 100 OHM 1/8W .1% AXIAL RNR55H1000BMRSL
RES 100ohm 1/8W .1% AXIAL

RES 100ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1000BMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1000BMRSL-ND
Through Hole Resistors RNR55H1000BMRSL-ND
100 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

100 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H1000BMRSL RNR55H1000BMRSL-ND
Product Name RES 100 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details