Vishay Intertechnology, Inc. Res Metal Film 768 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag RNR55C7680FRM7665

Description
Res Metal Film 768 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag
Request a Quote
Description
Res Metal Film 768 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 768 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag - RNR55C7680FRM7665 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 768 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag
RNR55C7680FRM7665
Res Metal Film 768 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag RNR55C7680FRM7665
Res Metal Film 768 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag

Res Metal Film 768 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RNR55C7680FRM7665
Product Name Res Metal Film 768 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details