Vishay Intertechnology, Inc. Res Metal Film 499 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag RNR55C4990FMM7665

Description
Res Metal Film 499 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag
Request a Quote
Description
Res Metal Film 499 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 499 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag - RNR55C4990FMM7665 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 499 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag
RNR55C4990FMM7665
Res Metal Film 499 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag RNR55C4990FMM7665
Res Metal Film 499 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag

Res Metal Film 499 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RNR55C4990FMM7665
Product Name Res Metal Film 499 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details