Vishay Intertechnology, Inc. Resistor RNR55C2711DSRSL

Description
Res Mtlflm HDN-55 2.71K .5% T-2 Product overview: RNR55C2711DSRSL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNR55C2711DSRSL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Mtlflm HDN-55 2.71K .5% T-2 Product overview: RNR55C2711DSRSL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNR55C2711DSRSL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Mtlflm HDN-55 2.71K .5% T-2 Product overview: RNR55C2711DSRSL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNR55C2711DSRSL can be used for catalog matching and distributor lookup.

Res Mtlflm HDN-55 2.71K .5% T-2 Product overview: RNR55C2711DSRSL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNR55C2711DSRSL can be used for catalog matching and distributor lookup.

Supplier's Site
Through Hole Resistors - RNR55C2711DSRSL - 1014278-RNR55C2711DSRSL - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - RNR55C2711DSRSL
1014278-RNR55C2711DSRSL
Through Hole Resistors - RNR55C2711DSRSL 1014278-RNR55C2711DSRSL
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014278-RNR55C2711DS RSL Tolerance: 0.5 % Resistance: 2.71 kΩ Power Rating: 125 mW Categories: Through Hole Resistors Alternative Parts (Cross-Reference): RN55C2521DB14; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014278-RNR55C2711DSRSL
Tolerance: 0.5 %
Resistance: 2.71 kΩ
Power Rating: 125 mW
Categories: Through Hole Resistors
Alternative Parts (Cross-Reference): RN55C2521DB14;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 53-RNR55C2711DSRSL 1014278-RNR55C2711DSRSL
Product Name Resistor Through Hole Resistors - RNR55C2711DSRSL
Resistance Range 2710 ohms 2710 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers