Vishay Precision Group Res Metal Film 12.1K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole RNR55C1212FSM76

Description
Res Metal Film 12.1K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Request a Quote
Description
Res Metal Film 12.1K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 12.1K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole - RNR55C1212FSM76 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 12.1K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
RNR55C1212FSM76
Res Metal Film 12.1K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole RNR55C1212FSM76
Res Metal Film 12.1K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 12.1K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
8W Resistor - 53-RNR55C1212FSM76 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Res Metal Film 12.1K Ohm 1% 1/8W ±50ppm/°C 0.001% Conformal AXL Thru-Hole Foil Bag Product overview: RNR55C1212FSM76 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNR55C1212FSM76 can be used for catalog matching and distributor lookup.

Res Metal Film 12.1K Ohm 1% 1/8W ±50ppm/°C 0.001% Conformal AXL Thru-Hole Foil Bag Product overview: RNR55C1212FSM76 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNR55C1212FSM76 can be used for catalog matching and distributor lookup.

Supplier's Site
Through Hole Resistors - RNR55C1212FSM76 - 1201389-RNR55C1212FSM76 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - RNR55C1212FSM76
1201389-RNR55C1212FSM76
Through Hole Resistors - RNR55C1212FSM76 1201389-RNR55C1212FSM76
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201389-RNR55C1212FS M76 Length: 9.63 mm Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Military Standard: MIL-PRF-55182 Composition: Metal Film Resistance: 12.1 kΩ Power Rating: 125 mW Diameter: 2.77 mm Categories: Through Hole Resistors Case / Package: Conformal Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Lead Length: 38.1 mm

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201389-RNR55C1212FSM76
Length: 9.63 mm
Contact Plating: Lead, Tin
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Military Standard: MIL-PRF-55182
Composition: Metal Film
Resistance: 12.1 kΩ
Power Rating: 125 mW
Diameter: 2.77 mm
Categories: Through Hole Resistors
Case / Package: Conformal
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Lead Length: 38.1 mm

Buy Now
Resistor,metal Film,12.1Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 78M6575 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12.1Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
78M6575
Resistor,metal Film,12.1Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 78M6575
Resistor,Metal Film,12.1KOhms,200WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,12.1KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RNR55C1212FSM76 53-RNR55C1212FSM76 1201389-RNR55C1212FSM76 78M6575
Product Name Res Metal Film 12.1K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole 8W Resistor Through Hole Resistors - RNR55C1212FSM76 Resistor,metal Film,12.1Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole
Tolerance 1 to 1.00E-3 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details