Vishay Intertechnology, Inc. RES 976 OHM 1/10W 1% AXIAL RNR50J9760FRRSL

Description
RES 976ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 976ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 1/10W 1% AXIAL - RNR50J9760FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1/10W 1% AXIAL
RNR50J9760FRRSL
RES 976 OHM 1/10W 1% AXIAL RNR50J9760FRRSL
RES 976ohm 1/10W 1% AXIAL

RES 976ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50J9760FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J9760FRRSL-ND
Through Hole Resistors RNR50J9760FRRSL-ND
976 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

976 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50J9760FRRSL RNR50J9760FRRSL-ND
Product Name RES 976 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976 ohms 976 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details