Res Metal Film 976 Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
976 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Resistor,Metal Film,976Ohms,200WV,1
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNR50J9760FRRE6 | RNR50J9760FRRE6-ND | 54C4385 |
| Product Name | Res Metal Film 976 Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | Through Hole Resistors | Resistor,metal Film,976Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnr-Milstyle Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % | |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C | |
| Power Rating | 10 watts | 0.1000 watts |