Vishay Intertechnology, Inc. RES 9.53K OHM 1/10W 1% AXIAL RNR50J9531FRBSL

Description
RES 9.53Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.53Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53K OHM 1/10W 1% AXIAL - RNR50J9531FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 1/10W 1% AXIAL
RNR50J9531FRBSL
RES 9.53K OHM 1/10W 1% AXIAL RNR50J9531FRBSL
RES 9.53Kohm 1/10W 1% AXIAL

RES 9.53Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50J9531FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J9531FRBSL-ND
Through Hole Resistors RNR50J9531FRBSL-ND
9.53 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

9.53 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50J9531FRBSL RNR50J9531FRBSL-ND
Product Name RES 9.53K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9530 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details