Vishay Intertechnology, Inc. Through Hole Resistors RNR50J9090BSRE6

Description
909 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
909 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR50J9090BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J9090BSRE6-ND
Through Hole Resistors RNR50J9090BSRE6-ND
909 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

909 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 909 OHM 1/10W .1% AXIAL - RNR50J9090BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1/10W .1% AXIAL
RNR50J9090BSRE6
RES 909 OHM 1/10W .1% AXIAL RNR50J9090BSRE6
RES 909ohm 1/10W .1% AXIAL

RES 909ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50J9090BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR50J9090BSRE6
Through Hole Resistors RNR50J9090BSRE6
RES 909 OHM 1/10W .1% AXIAL

RES 909 OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR50J9090BSRE6-ND RNR50J9090BSRE6 RNR50J9090BSRE6
Product Name Through Hole Resistors RES 909 OHM 1/10W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 909 ohms 909 ohms 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers