Vishay Intertechnology, Inc. RES 84.5 OHM 1/10W .1% AXIAL RNR50J84R5BSBSL

Description
RES 84.5ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 84.5ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM 1/10W .1% AXIAL - RNR50J84R5BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1/10W .1% AXIAL
RNR50J84R5BSBSL
RES 84.5 OHM 1/10W .1% AXIAL RNR50J84R5BSBSL
RES 84.5ohm 1/10W .1% AXIAL

RES 84.5ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50J84R5BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J84R5BSBSL-ND
Through Hole Resistors RNR50J84R5BSBSL-ND
84.5 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

84.5 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50J84R5BSBSL RNR50J84R5BSBSL-ND
Product Name RES 84.5 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84.5 ohms 84.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details