Vishay Intertechnology, Inc. RES 8.25K OHM 1/10W 1% AXIAL RNR50J8251FSBSL

Description
RES 8.25Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1/10W 1% AXIAL - RNR50J8251FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/10W 1% AXIAL
RNR50J8251FSBSL
RES 8.25K OHM 1/10W 1% AXIAL RNR50J8251FSBSL
RES 8.25Kohm 1/10W 1% AXIAL

RES 8.25Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50J8251FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J8251FSBSL-ND
Through Hole Resistors RNR50J8251FSBSL-ND
8.25 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

8.25 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50J8251FSBSL RNR50J8251FSBSL-ND
Product Name RES 8.25K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details