Vishay Intertechnology, Inc. Through Hole Resistors RNR50J8251FRRE7

Description
8.25 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
8.25 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNR50J8251FRRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNR50J8251FRRE7TR-ND
Through Hole Resistors 541-RNR50J8251FRRE7TR-ND
8.25 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

8.25 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Res Metal Film 8.25K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNR50J8251FRRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 8.25K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNR50J8251FRRE7
Res Metal Film 8.25K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNR50J8251FRRE7
Res Metal Film 8.25K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 8.25K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNR50J8251FRRE7TR-ND RNR50J8251FRRE7
Product Name Through Hole Resistors Res Metal Film 8.25K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details