Vishay Intertechnology, Inc. RES 8.06K OHM 1/10W 1% AXIAL RNR50J8061FRBSL

Description
RES 8.06Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.06Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 1/10W 1% AXIAL - RNR50J8061FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/10W 1% AXIAL
RNR50J8061FRBSL
RES 8.06K OHM 1/10W 1% AXIAL RNR50J8061FRBSL
RES 8.06Kohm 1/10W 1% AXIAL

RES 8.06Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50J8061FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J8061FRBSL-ND
Through Hole Resistors RNR50J8061FRBSL-ND
8.06 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

8.06 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50J8061FRBSL RNR50J8061FRBSL-ND
Product Name RES 8.06K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8060 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers