Vishay Intertechnology, Inc. RES 806 OHM 1/10W 1% AXIAL RNR50J8060FSB14

Description
RES 806ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 806ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 1/10W 1% AXIAL - RNR50J8060FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/10W 1% AXIAL
RNR50J8060FSB14
RES 806 OHM 1/10W 1% AXIAL RNR50J8060FSB14
RES 806ohm 1/10W 1% AXIAL

RES 806ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50J8060FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J8060FSB14-ND
Through Hole Resistors RNR50J8060FSB14-ND
806 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

806 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50J8060FSB14 RNR50J8060FSB14-ND
Product Name RES 806 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers