66.5 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Res Metal Film 66.5 Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Resistor,Metal Film,66.5Ohms,200WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNR50J66R5FSRE6-ND | RNR50J66R5FSRE6 | 54C4366 |
| Product Name | Through Hole Resistors | Res Metal Film 66.5 Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R | Resistor,metal Film,66.5Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnr-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 66.5 ohms |