Vishay Intertechnology, Inc. RES 49.9K OHM 1/10W 1% AXIAL RNR50J4992FSB14

Description
RES 49.9Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/10W 1% AXIAL - RNR50J4992FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/10W 1% AXIAL
RNR50J4992FSB14
RES 49.9K OHM 1/10W 1% AXIAL RNR50J4992FSB14
RES 49.9Kohm 1/10W 1% AXIAL

RES 49.9Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50J4992FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J4992FSB14-ND
Through Hole Resistors RNR50J4992FSB14-ND
49.9 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

49.9 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50J4992FSB14 RNR50J4992FSB14-ND
Product Name RES 49.9K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details