Vishay Intertechnology, Inc. RES 4.42K OHM 1/10W 1% AXIAL RNR50J4421FSB14

Description
RES 4.42Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.42Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42K OHM 1/10W 1% AXIAL - RNR50J4421FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 1/10W 1% AXIAL
RNR50J4421FSB14
RES 4.42K OHM 1/10W 1% AXIAL RNR50J4421FSB14
RES 4.42Kohm 1/10W 1% AXIAL

RES 4.42Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50J4421FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J4421FSB14-ND
Through Hole Resistors RNR50J4421FSB14-ND
4.42 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

4.42 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50J4421FSB14 RNR50J4421FSB14-ND
Product Name RES 4.42K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4420 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details