Vishay Intertechnology, Inc. RES 33.2 OHM 1/10W 1% AXIAL RNR50J33R2FSRSL

Description
RES 33.2ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 33.2ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 1/10W 1% AXIAL - RNR50J33R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1/10W 1% AXIAL
RNR50J33R2FSRSL
RES 33.2 OHM 1/10W 1% AXIAL RNR50J33R2FSRSL
RES 33.2ohm 1/10W 1% AXIAL

RES 33.2ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50J33R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J33R2FSRSL-ND
Through Hole Resistors RNR50J33R2FSRSL-ND
33.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

33.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50J33R2FSRSL RNR50J33R2FSRSL-ND
Product Name RES 33.2 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details