Vishay Precision Group RES 33.2 OHM 1/10W 1% AXIAL RNR50J33R2FSRE6

Description
RES 33.2ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 33.2ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 1/10W 1% AXIAL - RNR50J33R2FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1/10W 1% AXIAL
RNR50J33R2FSRE6
RES 33.2 OHM 1/10W 1% AXIAL RNR50J33R2FSRE6
RES 33.2ohm 1/10W 1% AXIAL

RES 33.2ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50J33R2FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J33R2FSRE6-ND
Through Hole Resistors RNR50J33R2FSRE6-ND
33.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

33.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,33.2Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnr-Milstyle Vishay - 54C4356 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,33.2Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnr-Milstyle Vishay
54C4356
Resistor,metal Film,33.2Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnr-Milstyle Vishay 54C4356
Resistor,Metal Film,33.2Ohms,200WV, 1+/-% Tol,-25,25ppm-TC,RNR -MilStyle

Resistor,Metal Film,33.2Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNR50J33R2FSRE6 RNR50J33R2FSRE6-ND 54C4356
Product Name RES 33.2 OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,33.2Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details