Vishay Intertechnology, Inc. RES 31.6K OHM 1/10W 1% AXIAL RNR50J3162FSB14

Description
RES 31.6Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 31.6Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6K OHM 1/10W 1% AXIAL - RNR50J3162FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1/10W 1% AXIAL
RNR50J3162FSB14
RES 31.6K OHM 1/10W 1% AXIAL RNR50J3162FSB14
RES 31.6Kohm 1/10W 1% AXIAL

RES 31.6Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50J3162FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J3162FSB14-ND
Through Hole Resistors RNR50J3162FSB14-ND
31.6 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

31.6 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50J3162FSB14 RNR50J3162FSB14-ND
Product Name RES 31.6K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers