Vishay Intertechnology, Inc. RES 301K OHM 1/10W 1% AXIAL RNR50J3013FSRSL

Description
RES 301Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 301Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 1/10W 1% AXIAL - RNR50J3013FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1/10W 1% AXIAL
RNR50J3013FSRSL
RES 301K OHM 1/10W 1% AXIAL RNR50J3013FSRSL
RES 301Kohm 1/10W 1% AXIAL

RES 301Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50J3013FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J3013FSRSL-ND
Through Hole Resistors RNR50J3013FSRSL-ND
301 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

301 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50J3013FSRSL RNR50J3013FSRSL-ND
Product Name RES 301K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details