Vishay Intertechnology, Inc. RES 28K OHM 1/10W 1% AXIAL RNR50J2802FSBSL

Description
RES 28Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 28Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28K OHM 1/10W 1% AXIAL - RNR50J2802FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28K OHM 1/10W 1% AXIAL
RNR50J2802FSBSL
RES 28K OHM 1/10W 1% AXIAL RNR50J2802FSBSL
RES 28Kohm 1/10W 1% AXIAL

RES 28Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50J2802FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J2802FSBSL-ND
Through Hole Resistors RNR50J2802FSBSL-ND
28 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

28 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50J2802FSBSL RNR50J2802FSBSL-ND
Product Name RES 28K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details