Vishay Intertechnology, Inc. RES 28K OHM 1/10W 1% AXIAL RNR50J2802FSB14

Description
RES 28Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 28Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28K OHM 1/10W 1% AXIAL - RNR50J2802FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28K OHM 1/10W 1% AXIAL
RNR50J2802FSB14
RES 28K OHM 1/10W 1% AXIAL RNR50J2802FSB14
RES 28Kohm 1/10W 1% AXIAL

RES 28Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50J2802FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J2802FSB14-ND
Through Hole Resistors RNR50J2802FSB14-ND
28 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

28 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50J2802FSB14 RNR50J2802FSB14-ND
Product Name RES 28K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details