Vishay Intertechnology, Inc. RES 24.9 OHM 1/10W 1% AXIAL RNR50J24R9FPB14

Description
RES 24.9ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.9ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1/10W 1% AXIAL - RNR50J24R9FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1/10W 1% AXIAL
RNR50J24R9FPB14
RES 24.9 OHM 1/10W 1% AXIAL RNR50J24R9FPB14
RES 24.9ohm 1/10W 1% AXIAL

RES 24.9ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50J24R9FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J24R9FPB14-ND
Through Hole Resistors RNR50J24R9FPB14-ND
24.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

24.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50J24R9FPB14 RNR50J24R9FPB14-ND
Product Name RES 24.9 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details