Vishay Intertechnology, Inc. Through Hole Resistors RNR50J2432FMRSL

Description
24.3 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
24.3 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR50J2432FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J2432FMRSL-ND
Through Hole Resistors RNR50J2432FMRSL-ND
24.3 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

24.3 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 24.3K OHM 1/10W 1% AXIAL - RNR50J2432FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM 1/10W 1% AXIAL
RNR50J2432FMRSL
RES 24.3K OHM 1/10W 1% AXIAL RNR50J2432FMRSL
RES 24.3Kohm 1/10W 1% AXIAL

RES 24.3Kohm 1/10W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNR50J2432FMRSL-ND RNR50J2432FMRSL
Product Name Through Hole Resistors RES 24.3K OHM 1/10W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details