24.3 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
RES 24.3Kohm 1/10W 1% AXIAL
Resistor,Metal Film,24.3KOhms,200WV
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNR50J2432FMB14-ND | RNR50J2432FMB14 | 95M5376 |
| Product Name | Through Hole Resistors | RES 24.3K OHM 1/10W 1% AXIAL | Resistor,metal Film,24.3Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnr-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % |