Vishay Intertechnology, Inc. RES 20.5K OHM 1/10W 1% AXIAL RNR50J2052FRBSL

Description
RES 20.5Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 20.5Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5K OHM 1/10W 1% AXIAL - RNR50J2052FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1/10W 1% AXIAL
RNR50J2052FRBSL
RES 20.5K OHM 1/10W 1% AXIAL RNR50J2052FRBSL
RES 20.5Kohm 1/10W 1% AXIAL

RES 20.5Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50J2052FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J2052FRBSL-ND
Through Hole Resistors RNR50J2052FRBSL-ND
20.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

20.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50J2052FRBSL RNR50J2052FRBSL-ND
Product Name RES 20.5K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers