Vishay Intertechnology, Inc. Res Metal Film 20.5K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNR50J2052FRB14

Description
Res Metal Film 20.5K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 20.5K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 20.5K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNR50J2052FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 20.5K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNR50J2052FRB14
Res Metal Film 20.5K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNR50J2052FRB14
Res Metal Film 20.5K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 20.5K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNR50J2052FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J2052FRB14-ND
Through Hole Resistors RNR50J2052FRB14-ND
20.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

20.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50J2052FRB14 RNR50J2052FRB14-ND
Product Name Res Metal Film 20.5K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details