Vishay Intertechnology, Inc. Through Hole Resistors RNR50J2001FSB14

Description
2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR50J2001FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J2001FSB14-ND
Through Hole Resistors RNR50J2001FSB14-ND
2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Res Metal Film 2K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk - RNR50J2001FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
RNR50J2001FSB14
Res Metal Film 2K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNR50J2001FSB14
Res Metal Film 2K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 2K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNR50J2001FSB14-ND RNR50J2001FSB14
Product Name Through Hole Resistors Res Metal Film 2K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details