Vishay Intertechnology, Inc. RES 200 OHM 1/10W 1% AXIAL RNR50J2000FSBSL

Description
RES 200ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/10W 1% AXIAL - RNR50J2000FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/10W 1% AXIAL
RNR50J2000FSBSL
RES 200 OHM 1/10W 1% AXIAL RNR50J2000FSBSL
RES 200ohm 1/10W 1% AXIAL

RES 200ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50J2000FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J2000FSBSL-ND
Through Hole Resistors RNR50J2000FSBSL-ND
200 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

200 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50J2000FSBSL RNR50J2000FSBSL-ND
Product Name RES 200 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers