Vishay Intertechnology, Inc. RES 178 OHM 1/10W 1% AXIAL RNR50J1780FSRSL

Description
RES 178ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 178ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 1/10W 1% AXIAL - RNR50J1780FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1/10W 1% AXIAL
RNR50J1780FSRSL
RES 178 OHM 1/10W 1% AXIAL RNR50J1780FSRSL
RES 178ohm 1/10W 1% AXIAL

RES 178ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50J1780FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J1780FSRSL-ND
Through Hole Resistors RNR50J1780FSRSL-ND
178 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

178 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50J1780FSRSL RNR50J1780FSRSL-ND
Product Name RES 178 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details