Vishay Intertechnology, Inc. RES 165 OHM 1/10W 1% AXIAL RNR50J1650FSRSL

Description
RES 165ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 165ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 1/10W 1% AXIAL - RNR50J1650FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1/10W 1% AXIAL
RNR50J1650FSRSL
RES 165 OHM 1/10W 1% AXIAL RNR50J1650FSRSL
RES 165ohm 1/10W 1% AXIAL

RES 165ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50J1650FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J1650FSRSL-ND
Through Hole Resistors RNR50J1650FSRSL-ND
165 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

165 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50J1650FSRSL RNR50J1650FSRSL-ND
Product Name RES 165 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details