Vishay Intertechnology, Inc. RES 165 OHM 1/10W 1% AXIAL RNR50J1650FSR36

Description
RES 165ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 165ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 1/10W 1% AXIAL - RNR50J1650FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1/10W 1% AXIAL
RNR50J1650FSR36
RES 165 OHM 1/10W 1% AXIAL RNR50J1650FSR36
RES 165ohm 1/10W 1% AXIAL

RES 165ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50J1650FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J1650FSR36-ND
Through Hole Resistors RNR50J1650FSR36-ND
165 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

165 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50J1650FSR36 RNR50J1650FSR36-ND
Product Name RES 165 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details