Vishay Intertechnology, Inc. RES 16.2K OHM 1/10W 1% AXIAL RNR50J1622FSBSL

Description
RES 16.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/10W 1% AXIAL - RNR50J1622FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/10W 1% AXIAL
RNR50J1622FSBSL
RES 16.2K OHM 1/10W 1% AXIAL RNR50J1622FSBSL
RES 16.2Kohm 1/10W 1% AXIAL

RES 16.2Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50J1622FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J1622FSBSL-ND
Through Hole Resistors RNR50J1622FSBSL-ND
16.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

16.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50J1622FSBSL RNR50J1622FSBSL-ND
Product Name RES 16.2K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details