Vishay Intertechnology, Inc. Through Hole Resistors RNR50J1542FSB14

Description
15.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
15.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR50J1542FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J1542FSB14-ND
Through Hole Resistors RNR50J1542FSB14-ND
15.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

15.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
MF HERM SEAL,1/8W,15.4K,1%,25PPM,S/.001%,BULK - RNR50J1542FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF HERM SEAL,1/8W,15.4K,1%,25PPM,S/.001%,BULK
RNR50J1542FSB14
MF HERM SEAL,1/8W,15.4K,1%,25PPM,S/.001%,BULK RNR50J1542FSB14
MF HERM SEAL,1/8W,15.4K,1%,2 5PPM,S/.001%,BULK

MF HERM SEAL,1/8W,15.4K,1%,25PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNR50J1542FSB14-ND RNR50J1542FSB14
Product Name Through Hole Resistors MF HERM SEAL,1/8W,15.4K,1%,25PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details