Vishay Intertechnology, Inc. RES 14 OHM 1/10W 1% AXIAL RNR50J14R0FPB14

Description
RES 14ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 14ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14 OHM 1/10W 1% AXIAL - RNR50J14R0FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 1/10W 1% AXIAL
RNR50J14R0FPB14
RES 14 OHM 1/10W 1% AXIAL RNR50J14R0FPB14
RES 14ohm 1/10W 1% AXIAL

RES 14ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50J14R0FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J14R0FPB14-ND
Through Hole Resistors RNR50J14R0FPB14-ND
14 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

14 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50J14R0FPB14 RNR50J14R0FPB14-ND
Product Name RES 14 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14 ohms 14 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details