Vishay Intertechnology, Inc. RES 1.1K OHM 1/10W 1% AXIAL RNR50J1101FRRSL

Description
RES 1.1Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 1/10W 1% AXIAL - RNR50J1101FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1/10W 1% AXIAL
RNR50J1101FRRSL
RES 1.1K OHM 1/10W 1% AXIAL RNR50J1101FRRSL
RES 1.1Kohm 1/10W 1% AXIAL

RES 1.1Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50J1101FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J1101FRRSL-ND
Through Hole Resistors RNR50J1101FRRSL-ND
1.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50J1101FRRSL RNR50J1101FRRSL-ND
Product Name RES 1.1K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details