Vishay Intertechnology, Inc. RES 10.5K OHM 1/10W 1% AXIAL RNR50J1052FSBSL

Description
RES 10.5Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.5Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5K OHM 1/10W 1% AXIAL - RNR50J1052FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1/10W 1% AXIAL
RNR50J1052FSBSL
RES 10.5K OHM 1/10W 1% AXIAL RNR50J1052FSBSL
RES 10.5Kohm 1/10W 1% AXIAL

RES 10.5Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50J1052FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J1052FSBSL-ND
Through Hole Resistors RNR50J1052FSBSL-ND
10.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

10.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50J1052FSBSL RNR50J1052FSBSL-ND
Product Name RES 10.5K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers