Vishay Intertechnology, Inc. RES 10.5K OHM 1/10W 1% AXIAL RNR50J1052FSB14

Description
RES 10.5Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.5Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5K OHM 1/10W 1% AXIAL - RNR50J1052FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1/10W 1% AXIAL
RNR50J1052FSB14
RES 10.5K OHM 1/10W 1% AXIAL RNR50J1052FSB14
RES 10.5Kohm 1/10W 1% AXIAL

RES 10.5Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50J1052FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J1052FSB14-ND
Through Hole Resistors RNR50J1052FSB14-ND
10.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

10.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50J1052FSB14 RNR50J1052FSB14-ND
Product Name RES 10.5K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details