Vishay Intertechnology, Inc. RES 10K OHM 1/10W 1% AXIAL RNR50J1002FSBSL

Description
RES 10Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/10W 1% AXIAL - RNR50J1002FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/10W 1% AXIAL
RNR50J1002FSBSL
RES 10K OHM 1/10W 1% AXIAL RNR50J1002FSBSL
RES 10Kohm 1/10W 1% AXIAL

RES 10Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50J1002FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J1002FSBSL-ND
Through Hole Resistors RNR50J1002FSBSL-ND
10 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

10 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50J1002FSBSL RNR50J1002FSBSL-ND
Product Name RES 10K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details