Vishay Intertechnology, Inc. RES 100 OHM 1/10W 1% AXIAL RNR50J1000FSBSL

Description
RES 100ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/10W 1% AXIAL - RNR50J1000FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/10W 1% AXIAL
RNR50J1000FSBSL
RES 100 OHM 1/10W 1% AXIAL RNR50J1000FSBSL
RES 100ohm 1/10W 1% AXIAL

RES 100ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50J1000FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J1000FSBSL-ND
Through Hole Resistors RNR50J1000FSBSL-ND
100 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

100 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50J1000FSBSL RNR50J1000FSBSL-ND
Product Name RES 100 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers