Vishay Intertechnology, Inc. RES 73.2K OHM 1/10W 1% AXIAL RNR50H7322FSB14

Description
RES 73.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 73.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2K OHM 1/10W 1% AXIAL - RNR50H7322FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 1/10W 1% AXIAL
RNR50H7322FSB14
RES 73.2K OHM 1/10W 1% AXIAL RNR50H7322FSB14
RES 73.2Kohm 1/10W 1% AXIAL

RES 73.2Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H7322FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H7322FSB14-ND
Through Hole Resistors RNR50H7322FSB14-ND
73.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

73.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H7322FSB14 RNR50H7322FSB14-ND
Product Name RES 73.2K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details