Vishay Intertechnology, Inc. RES 7.15K OHM 1/10W .1% AXIAL RNR50H7151BRR36

Description
RES 7.15Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.15Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15K OHM 1/10W .1% AXIAL - RNR50H7151BRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 1/10W .1% AXIAL
RNR50H7151BRR36
RES 7.15K OHM 1/10W .1% AXIAL RNR50H7151BRR36
RES 7.15Kohm 1/10W .1% AXIAL

RES 7.15Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H7151BRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H7151BRR36-ND
Through Hole Resistors RNR50H7151BRR36-ND
7.15 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

7.15 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR50H7151BRR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR50H7151BRR36
Through Hole Resistors RNR50H7151BRR36
RES 7.15K OHM 1/10W .1% AXIAL

RES 7.15K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR50H7151BRR36 RNR50H7151BRR36-ND RNR50H7151BRR36
Product Name RES 7.15K OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 7150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers