Vishay Intertechnology, Inc. RES 7.15K OHM 1/10W .1% AXIAL RNR50H7151BRBSL

Description
RES 7.15Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.15Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15K OHM 1/10W .1% AXIAL - RNR50H7151BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 1/10W .1% AXIAL
RNR50H7151BRBSL
RES 7.15K OHM 1/10W .1% AXIAL RNR50H7151BRBSL
RES 7.15Kohm 1/10W .1% AXIAL

RES 7.15Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H7151BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H7151BRBSL-ND
Through Hole Resistors RNR50H7151BRBSL-ND
7.15 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

7.15 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H7151BRBSL RNR50H7151BRBSL-ND
Product Name RES 7.15K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details