Vishay Intertechnology, Inc. Res Metal Film 681K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNR50H6813BRRE7

Description
Res Metal Film 681K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 681K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 681K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNR50H6813BRRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 681K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNR50H6813BRRE7
Res Metal Film 681K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNR50H6813BRRE7
Res Metal Film 681K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 681K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNR50H6813BRRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNR50H6813BRRE7TR-ND
Through Hole Resistors 541-RNR50H6813BRRE7TR-ND
681 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

681 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H6813BRRE7 541-RNR50H6813BRRE7TR-ND
Product Name Res Metal Film 681K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details