Vishay Intertechnology, Inc. RES 57.6K OHM 1/10W 1% AXIAL RNR50H5762FRBSL

Description
RES 57.6Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 57.6Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6K OHM 1/10W 1% AXIAL - RNR50H5762FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1/10W 1% AXIAL
RNR50H5762FRBSL
RES 57.6K OHM 1/10W 1% AXIAL RNR50H5762FRBSL
RES 57.6Kohm 1/10W 1% AXIAL

RES 57.6Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H5762FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H5762FRBSL-ND
Through Hole Resistors RNR50H5762FRBSL-ND
57.6 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

57.6 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H5762FRBSL RNR50H5762FRBSL-ND
Product Name RES 57.6K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details