Vishay Intertechnology, Inc. RES 49.9 OHM 1/10W 1% AXIAL RNR50H49R9FRBSL

Description
RES 49.9ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1/10W 1% AXIAL - RNR50H49R9FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/10W 1% AXIAL
RNR50H49R9FRBSL
RES 49.9 OHM 1/10W 1% AXIAL RNR50H49R9FRBSL
RES 49.9ohm 1/10W 1% AXIAL

RES 49.9ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H49R9FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H49R9FRBSL-ND
Through Hole Resistors RNR50H49R9FRBSL-ND
49.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

49.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H49R9FRBSL RNR50H49R9FRBSL-ND
Product Name RES 49.9 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers