Vishay Intertechnology, Inc. RES 49.9K OHM 1/10W .1% AXIAL RNR50H4992BRRSL

Description
RES 49.9Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/10W .1% AXIAL - RNR50H4992BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/10W .1% AXIAL
RNR50H4992BRRSL
RES 49.9K OHM 1/10W .1% AXIAL RNR50H4992BRRSL
RES 49.9Kohm 1/10W .1% AXIAL

RES 49.9Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H4992BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H4992BRRSL-ND
Through Hole Resistors RNR50H4992BRRSL-ND
49.9 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

49.9 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H4992BRRSL RNR50H4992BRRSL-ND
Product Name RES 49.9K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details