Vishay Intertechnology, Inc. RES 47.5K OHM 1/10W 1% AXIAL RNR50H4752FRBSL

Description
RES 47.5Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1/10W 1% AXIAL - RNR50H4752FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/10W 1% AXIAL
RNR50H4752FRBSL
RES 47.5K OHM 1/10W 1% AXIAL RNR50H4752FRBSL
RES 47.5Kohm 1/10W 1% AXIAL

RES 47.5Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50H4752FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50H4752FRBSL-ND
Through Hole Resistors RNR50H4752FRBSL-ND
47.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

47.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50H4752FRBSL RNR50H4752FRBSL-ND
Product Name RES 47.5K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers